Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 20M; Lan Category Pro Signal 70AJ6570

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6; Cable Length - Metric:20m; Cable Length - Imperial:66ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6; Cable Length - Metric:20m; Cable Length - Imperial:66ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 20M; Lan Category Pro Signal - 70AJ6570 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 20M; Lan Category Pro Signal
70AJ6570
Enet Cable, Cat6, Rj45 Plug-Plug, 20M; Lan Category Pro Signal 70AJ6570
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6; Cable Length - Metric:20m; Cable Length - Imperial:66ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 20M; LAN Category:Cat6; Cable Length - Metric:20m; Cable Length - Imperial:66ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6570
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 20M; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Sensor Charge Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Connector Type BNC; BNC male connector
View Details
Stacking Double Banana Plug to Cable Only, RG58C/U - 1252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details