Newark, An Avnet Company Enet Cable, Cat6, Rj45 Plug-Plug, 40M; Lan Category Pro Signal 70AJ6556

Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40M; LAN Category:Cat6; Cable Length - Metric:40m; Cable Length - Imperial:131ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat6 AV Network Leads
Datasheet
Description
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40M; LAN Category:Cat6; Cable Length - Metric:40m; Cable Length - Imperial:131ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat6 AV Network Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat6, Rj45 Plug-Plug, 40M; Lan Category Pro Signal - 70AJ6556 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat6, Rj45 Plug-Plug, 40M; Lan Category Pro Signal
70AJ6556
Enet Cable, Cat6, Rj45 Plug-Plug, 40M; Lan Category Pro Signal 70AJ6556
ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40M; LAN Category:Cat6; Cable Length - Metric:40m; Cable Length - Imperial:131ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat6 AV Network Leads

ENET CABLE, CAT6, RJ45 PLUG-PLUG, 40M; LAN Category:Cat6; Cable Length - Metric:40m; Cable Length - Imperial:131ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat6 AV Network Leads

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6556
Product Name Enet Cable, Cat6, Rj45 Plug-Plug, 40M; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D connector
View Details