Newark, An Avnet Company Enet Cable, Cat5E, Rj45 Plug-Plug, 10M; Lan Category Pro Signal 70AJ6540

Description
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:33ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat5e AV Network Leads
Description
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:33ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat5e AV Network Leads

Suppliers

Company
Product
Description
Supplier Links
Enet Cable, Cat5E, Rj45 Plug-Plug, 10M; Lan Category Pro Signal - 70AJ6540 - Newark, An Avnet Company
Chicago, IL, United States
Enet Cable, Cat5E, Rj45 Plug-Plug, 10M; Lan Category Pro Signal
70AJ6540
Enet Cable, Cat5E, Rj45 Plug-Plug, 10M; Lan Category Pro Signal 70AJ6540
ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:33ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat5e AV Network Leads

ENET CABLE, CAT5E, RJ45 PLUG-PLUG, 10M; LAN Category:Cat5e; Cable Length - Metric:10m; Cable Length - Imperial:33ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:Pro Signal Cat5e AV Network Leads

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6540
Product Name Enet Cable, Cat5E, Rj45 Plug-Plug, 10M; Lan Category Pro Signal
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details