Newark, An Avnet Company Cable Assy, Type A Plug-A Rcpt, 1M; Connector To Connector Pro Signal 70AJ6485

Description
CABLE ASSY, TYPE A PLUG-A RCPT, 1M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Grey; Electronic Marking:-; Product Range:
Datasheet
Description
CABLE ASSY, TYPE A PLUG-A RCPT, 1M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Grey; Electronic Marking:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Type A Plug-A Rcpt, 1M; Connector To Connector Pro Signal - 70AJ6485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Type A Plug-A Rcpt, 1M; Connector To Connector Pro Signal
70AJ6485
Cable Assy, Type A Plug-A Rcpt, 1M; Connector To Connector Pro Signal 70AJ6485
CABLE ASSY, TYPE A PLUG-A RCPT, 1M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Grey; Electronic Marking:-; Product Range:

CABLE ASSY, TYPE A PLUG-A RCPT, 1M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Grey; Electronic Marking:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70AJ6485
Product Name Cable Assy, Type A Plug-A Rcpt, 1M; Connector To Connector Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details