CABLE ASSY, TYPE A PLUG-A PLUG, 1M; Connector to Connector:Type A Plug to Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; USB Standard:USB 3.0; Jacket Color:Blue; Electronic Marking:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 70AJ6479 |
| Product Name | Cable Assy, Type A Plug-A Plug, 1M; Connector To Connector Pro Signal |
| Cable Length | 3.28 ft (10 dm) |