Newark, An Avnet Company Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics 69K6813

Description
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics - 69K6813 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics
69K6813
Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics 69K6813
MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes

MICROSWITCH, LEVER, SPDT, 5A, 250VAC; Microswitch Type:Subminiature; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:DB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 69K6813
Product Name Microswitch, Lever, Spdt, 5A, 250Vac; Microswitch Type Zf Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 10.58 oz (2.94 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL062M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Snap Action, Limit Switches - 450-SAJ13XXPP0N88SNOPTQ-ND - DigiKey
Specs
Actuator Style Round (Pin Plunger)
Operating Temp -13 to 167 F (-25 to 75 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers