CUTTER, SIDE, PROGRESSIVE, 150MM; Cutter Type:Side; Overall Length:150mm; Cut Type:Straight; Cutting Capacity Max:1.8mm; Cutting Edge Hardness:-; Product Range:-; Copper Wire Cutting Capacity:1.8mm; Joint Cutting Capacity:1.8 - RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C9214 |
| Product Name | Cutter, Side, Progressive, 150Mm; Cutter Type Ergo Bahco |