CUTTER, SIDE, PROGRESSIVE, 133MM; Cutter Type:Side; Overall Length:133mm; Cut Type:Straight; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:-; Product Range:-; Copper Wire Cutting Capacity:1.6mm; Joint Cutting Capacity:1.6 PIANO; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C9213 |
| Product Name | Cutter, Side, Progressive, 133Mm; Cutter Type Ergo Bahco |