CUTTER, SIDE, MICRO BEVEL, 138.0MM; Cutter Type:Side; Overall Length:138mm; Cut Type:Micro Bevel; Cutting Capacity Max:1.6mm; Cutting Edge Hardness:65°; Product Range:RX Series; Blade Length:13mm; Copper Wire Cutting Capacity:1.6mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C4565 |
| Product Name | Cutter, Side, Micro Bevel, 138.0Mm; Cutter Type Ergo Bahco |