PLIER, FLAT NOSE, SMOOTH, 146MM; Plier Style:Flat Nose; Overall Length:146.5mm; Product Range:RX Series; Handle Type:Synthetic; Jaw Length:20mm; Jaw Type:Flat Nose; Jaw Width:3.2mm; Length:146mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 69C4558 |
| Product Name | Plier, Flat Nose, Smooth, 146Mm; Plier Style Ergo Bahco |