Newark, An Avnet Company Mini Xlr Conn, Plug, 3Pos, Cable; No. Of Contacts Pro Signal 69AC3155

Description
MINI XLR CONN, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
MINI XLR CONN, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Xlr Conn, Plug, 3Pos, Cable; No. Of Contacts Pro Signal - 69AC3155 - Newark, An Avnet Company
Chicago, IL, United States
Mini Xlr Conn, Plug, 3Pos, Cable; No. Of Contacts Pro Signal
69AC3155
Mini Xlr Conn, Plug, 3Pos, Cable; No. Of Contacts Pro Signal 69AC3155
MINI XLR CONN, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

MINI XLR CONN, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:-; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC3155
Product Name Mini Xlr Conn, Plug, 3Pos, Cable; No. Of Contacts Pro Signal
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details