Newark, An Avnet Company Ul1015 14 41Str Tnc Pvc Blk Csa Tew 105C 600V Copper Fields 68Y7322

Description
UL1015 14 41STR TNC PVC BLK CSA TEW 105C 600V
Description
UL1015 14 41STR TNC PVC BLK CSA TEW 105C 600V

Suppliers

Company
Product
Description
Supplier Links
Ul1015 14 41Str Tnc Pvc Blk Csa Tew 105C 600V Copper Fields - 68Y7322 - Newark, An Avnet Company
Chicago, IL, United States
Ul1015 14 41Str Tnc Pvc Blk Csa Tew 105C 600V Copper Fields
68Y7322
Ul1015 14 41Str Tnc Pvc Blk Csa Tew 105C 600V Copper Fields 68Y7322
UL1015 14 41STR TNC PVC BLK CSA TEW 105C 600V

UL1015 14 41STR TNC PVC BLK CSA TEW 105C 600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7322
Product Name Ul1015 14 41Str Tnc Pvc Blk Csa Tew 105C 600V Copper Fields
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details