Newark, An Avnet Company Power Supply, Ac-Dc, 2O/p, 100W; Power Supply Approvals Solahd 68Y5143

Description
POWER SUPPLY, AC-DC, 2O/P, 100W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:7.6A; Output Voltage - Output 2:24V; Output Current - Output 2:7.6ARoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 2O/P, 100W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:7.6A; Output Voltage - Output 2:24V; Output Current - Output 2:7.6ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 2O/p, 100W; Power Supply Approvals Solahd - 68Y5143 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2O/p, 100W; Power Supply Approvals Solahd
68Y5143
Power Supply, Ac-Dc, 2O/p, 100W; Power Supply Approvals Solahd 68Y5143
POWER SUPPLY, AC-DC, 2O/P, 100W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:7.6A; Output Voltage - Output 2:24V; Output Current - Output 2:7.6ARoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2O/P, 100W; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:7.6A; Output Voltage - Output 2:24V; Output Current - Output 2:7.6ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 68Y5143
Product Name Power Supply, Ac-Dc, 2O/p, 100W; Power Supply Approvals Solahd
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details