Newark, An Avnet Company Laplink Cable, 3M, Parallel; Connector Type A Pro Signal 68C8832

Description
LAPLINK CABLE, 3M, PARALLEL; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: No
Datasheet
Description
LAPLINK CABLE, 3M, PARALLEL; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laplink Cable, 3M, Parallel; Connector Type A Pro Signal - 68C8832 - Newark, An Avnet Company
Chicago, IL, United States
Laplink Cable, 3M, Parallel; Connector Type A Pro Signal
68C8832
Laplink Cable, 3M, Parallel; Connector Type A Pro Signal 68C8832
LAPLINK CABLE, 3M, PARALLEL; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: No

LAPLINK CABLE, 3M, PARALLEL; Connector Type A:D Subminiature Plug, 25 Way; Connector Type B:D Subminiature Plug, 25 Way; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68C8832
Product Name Laplink Cable, 3M, Parallel; Connector Type A Pro Signal
Product Type Parallel
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Stability Cables - SW-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-5-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
Connector Type Socket to Cable
View Details