Newark, An Avnet Company Electronic Cb, 2A, 24Vdc, Din Rail; Product Range Eta 68AC5521

Description
ELECTRONIC CB, 2A, 24VDC, DIN RAIL; Product Range:REX12D Series; Current Rating:2A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CB, 2A, 24VDC, DIN RAIL; Product Range:REX12D Series; Current Rating:2A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Cb, 2A, 24Vdc, Din Rail; Product Range Eta - 68AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cb, 2A, 24Vdc, Din Rail; Product Range Eta
68AC5521
Electronic Cb, 2A, 24Vdc, Din Rail; Product Range Eta 68AC5521
ELECTRONIC CB, 2A, 24VDC, DIN RAIL; Product Range:REX12D Series; Current Rating:2A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ELECTRONIC CB, 2A, 24VDC, DIN RAIL; Product Range:REX12D Series; Current Rating:2A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68AC5521
Product Name Electronic Cb, 2A, 24Vdc, Din Rail; Product Range Eta
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 486-3207-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details