The REX12 Electronic Circuit Protector, part number REX12-TA1-107-DC24V-
ELECTRONIC CB, 4A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 68AC5516 |
| Product Name | Electronic Cb, 4A, 24Vdc, Din Rail; Product Range Eta |
| Rated Current | 4 amps |