Newark, An Avnet Company Electronic Cb, 6A, 24Vdc, Din Rail; Product Range Eta 68AC5512

Description
ELECTRONIC CB, 6A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CB, 6A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Cb, 6A, 24Vdc, Din Rail; Product Range Eta - 68AC5512 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cb, 6A, 24Vdc, Din Rail; Product Range Eta
68AC5512
Electronic Cb, 6A, 24Vdc, Din Rail; Product Range Eta 68AC5512
ELECTRONIC CB, 6A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ELECTRONIC CB, 6A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:6A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68AC5512
Product Name Electronic Cb, 6A, 24Vdc, Din Rail; Product Range Eta
Rated Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers