Newark, An Avnet Company Electronic Cb, 4A, 24Vdc, Din Rail; Product Range Eta 68AC5511

Description
ELECTRONIC CB, 4A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CB, 4A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Cb, 4A, 24Vdc, Din Rail; Product Range Eta - 68AC5511 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cb, 4A, 24Vdc, Din Rail; Product Range Eta
68AC5511
Electronic Cb, 4A, 24Vdc, Din Rail; Product Range Eta 68AC5511
ELECTRONIC CB, 4A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ELECTRONIC CB, 4A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:4A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68AC5511
Product Name Electronic Cb, 4A, 24Vdc, Din Rail; Product Range Eta
Rated Current 4 amps
Unlock Full Specs
to access all available technical data