Newark, An Avnet Company Electronic Cb, 3A, 24Vdc, Din Rail; Product Range Eta 68AC5510

Description
ELECTRONIC CB, 3A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CB, 3A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Cb, 3A, 24Vdc, Din Rail; Product Range Eta - 68AC5510 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cb, 3A, 24Vdc, Din Rail; Product Range Eta
68AC5510
Electronic Cb, 3A, 24Vdc, Din Rail; Product Range Eta 68AC5510
ELECTRONIC CB, 3A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ELECTRONIC CB, 3A, 24VDC, DIN RAIL; Product Range:REX12 Series; Current Rating:3A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:0.1s; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 68AC5510
Product Name Electronic Cb, 3A, 24Vdc, Din Rail; Product Range Eta
Rated Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4828-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details