Newark, An Avnet Company Red 4 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal 67Y9911

Description
Red 4 Pole In-Line XLR Female Jack; No. of Contacts:4Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:
Description
Red 4 Pole In-Line XLR Female Jack; No. of Contacts:4Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Red 4 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal - 67Y9911 - Newark, An Avnet Company
Chicago, IL, United States
Red 4 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal
67Y9911
Red 4 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal 67Y9911
Red 4 Pole In-Line XLR Female Jack; No. of Contacts:4Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Red 4 Pole In-Line XLR Female Jack; No. of Contacts:4Contacts; Gender:Socket; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9911
Product Name Red 4 Pole In-Line Xlr Female Jack; No. Of Contacts Pro Signal
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Terminals - 1210 - 847565-1210 - Win Source Electronics
Keystone Electronics Corp.
View Details
3 suppliers