Newark, An Avnet Company Black 3 Pole In-Line Xlr Male Plug; No. Of Contacts Pro Signal 67Y9891

Description
Black 3 Pole In-Line XLR Male Plug; No. of Contacts:3Contacts; Gender:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:
Description
Black 3 Pole In-Line XLR Male Plug; No. of Contacts:3Contacts; Gender:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Black 3 Pole In-Line Xlr Male Plug; No. Of Contacts Pro Signal - 67Y9891 - Newark, An Avnet Company
Chicago, IL, United States
Black 3 Pole In-Line Xlr Male Plug; No. Of Contacts Pro Signal
67Y9891
Black 3 Pole In-Line Xlr Male Plug; No. Of Contacts Pro Signal 67Y9891
Black 3 Pole In-Line XLR Male Plug; No. of Contacts:3Contacts; Gender:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Black 3 Pole In-Line XLR Male Plug; No. of Contacts:3Contacts; Gender:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67Y9891
Product Name Black 3 Pole In-Line Xlr Male Plug; No. Of Contacts Pro Signal
Mounting In Line Mount
Unlock Full Specs
to access all available technical data

Similar Products

BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for RG316 Cable - ET-NMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details