UPS, 700VA / 630W, 127VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):700VA / 630W; Input Voltage AC Max:120V; Output Voltage:127VAC; Backup Time - Full Load:11min; Product Range:-; Length:19.7" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 67R1468 |
| Product Name | Ups, 700Va / 630W, 127Vac; Power Supply Approvals Solahd |
| DC Output Voltage | ? to 127.0 volts |