UNINTERRUPTIBLE POWER SUPPLY (UPS), 127VAC; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1.5kVA / 1.35kW; Input Voltage AC Max:120V; Output Voltage:127VAC; Backup Time - Full Load:4min; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 67R1462 |
| Product Name | Uninterruptible Power Supply (Ups), 127Vac; Power Supply Approvals Solahd |
| DC Output Voltage | ? to 127.0 volts |