Newark, An Avnet Company Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics 67R1167

Description
SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:100mA; Contact Voltage VAC:125V; Switch Mounting:Panel Mount; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:100mA; Contact Voltage VAC:125V; Switch Mounting:Panel Mount; Panel Cutout (H x W):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics - 67R1167 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics
67R1167
Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics 67R1167
SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:100mA; Contact Voltage VAC:125V; Switch Mounting:Panel Mount; Panel Cutout (H x W):- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 0.1A, 125V; Product Range:E78 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Contact Current AC Max:100mA; Contact Voltage VAC:125V; Switch Mounting:Panel Mount; Panel Cutout (H x W):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 67R1167
Product Name Switch, Pushbutton, Dpdt, 0.1A, 125V; Product Range Zf Electronics
Switch Function Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4034JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 933648 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details