COUNTER, RESET, 24VDC; No. of Digits / Alpha:6; Digit Height:4.5mm; Supply Voltage Range:21.6V DC to 26.4V DC; Power Consumption:2W; Panel Cutout Height:26mm; Panel Cutout Width:51mm; Counting Speed:20Hz; Operating Temperature
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 67C6493 |
| Product Name | Counter, Reset, 24Vdc; No. Of Digits / Alpha Ivo |
| Digit Height | 0.1772 inches (4.5 mm) |