SCREWDRIVER, TORX T25X80MM; Torx Tip Size:T25; Blade Length:80mm; Overall Length:202mm; Product Range:-; Driver Type:T25; Handle Type:Ergonomic; Screwdriver Type:Torx; Tip / Nozzle Size:T25; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4575 |
| Product Name | Screwdriver, Torx T25X80Mm; Torx Tip Size Ergo Bahco |