SCREWDRIVER, TORX T15X70MM; Torx Tip Size:T15; Blade Length:70mm; Overall Length:192mm; Product Range:-; Driver Type:T15; Handle Type:Ergonomic; Screwdriver Type:Torx; Tip / Nozzle Size:T15; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4573 |
| Product Name | Screwdriver, Torx T15X70Mm; Torx Tip Size Ergo Bahco |