SCREWDRIVER, TORX T8X60MM; Torx Tip Size:T8; Blade Length:60mm; Overall Length:162mm; Product Range:-; Driver Type:T8; Handle Type:Ergonomic; Screwdriver Type:Torx; Tip / Nozzle Size:T8; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4570 |
| Product Name | Screwdriver, Torx T8X60Mm; Torx Tip Size Ergo Bahco |