SCREWDRIVER, POZI NO.2X25MM; Overall Length:83mm; Blade Length:25mm; Product Range:-; Driver Type:Posidriv No2; Handle Type:Ergonomic; Length:25mm; Screwdriver Type:Pozidriv; Tip / Nozzle Size:PZ2; Tip / Nozzle Style:Po RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4564 |
| Product Name | Screwdriver, Pozi No.2X25Mm; Overall Length Ergo Bahco |