SCREWDRIVER, PHILLIPS NO.2X25MM; Phillips Tip Size:#2; Blade Length:25mm; Overall Length:83mm; Product Range:-; Driver Type:Phillips No 2; Handle Type:Ergonomic; Screwdriver Type:Phillips; Tip / Nozzle Size:PH2; Tip / Nozzle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4551 |
| Product Name | Screwdriver, Phillips No.2X25Mm; Phillips Tip Size Ergo Bahco |