SCREWDRIVER, SLOT, 4X25MM; Tip Size:4mm; Blade Length:25mm; Overall Length:83mm; Product Range:-; Handle Type:Ergonomic; Range:4; Screwdriver Type:Slotted; Tip / Nozzle Size:4mm; Tip / Nozzle Style:Flared Slot; Tip Size A x B:4 x RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4545 |
| Product Name | Screwdriver, Slot, 4X25Mm; Tip Size Ergo Bahco |