SCREWDRIVER, SLOT, 5.5X100MM; Tip Size:5.5mm; Blade Length:100mm; Overall Length:222mm; Product Range:-; Handle Type:Ergonomic; Screwdriver Type:Slotted; Tip / Nozzle Size:5.5mm; Tip / Nozzle Style:Flared Slot; Tip Size A x B:5.5 x RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4542 |
| Product Name | Screwdriver, Slot, 5.5X100Mm; Tip Size Ergo Bahco |