SCREWDRIVER, TAMP TX20; Overall Length:202mm; Blade Length:80mm; Torx Tip Size:T20; Product Range:-; Driver Type:T20; Handle Type:Ergonomic; Screwdriver Type:Torx; Tip / Nozzle Size:T20; Tip / Nozzle Style:Torx, Tamper Resis RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4536 |
| Product Name | Screwdriver, Tamp Tx20; Overall Length Ergo Bahco |