SCREWDRIVER, TAMP TX10; Overall Length:187mm; Blade Length:65mm; Torx Tip Size:T10; Product Range:-; Driver Type:T10; Handle Type:Ergonomic; Screwdriver Type:Torx; Tip / Nozzle Size:T10; Tip / Nozzle Style:Torx, Tamper Resis RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4534 |
| Product Name | Screwdriver, Tamp Tx10; Overall Length Ergo Bahco |