NUT DRIVER, 6X125MM; Drive Size - Metric:6mm; Blade Length - Metric:125mm; Overall Length - Metric:247mm; Drive Size - Imperial:-; Blade Length - Imperial:4.9"; Overall Length - Imperial:9.7"; Product Range:-; Blade Length:125mm; RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4527 |
| Product Name | Nut Driver, 6X125Mm; Drive Size Metric Ergo Bahco |