SOCKET, DOUBLE HEXAGON; Socket Type:Dynamic Drive; AF Size - Metric:-; AF Size - Imperial:1/4"; Drive Size - Imperial:1/4"; Product Range:-; Socket Style:12 Point; Standard:DIN 3214, ISO 2725; Tool Body Material:Vanadium Steel RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4400 |
| Product Name | Socket, Double Hexagon; Socket Type Bahco |