SOCKET, DOUBLE HEXAGON; Socket Type:Dynamic Drive; AF Size - Metric:8mm; AF Size - Imperial:-; Drive Size - Imperial:1/4"; Product Range:-; AF Width:8mm; Socket Style:12 Point; Standard:DIN 3214, ISO 2725; Tool Body Material:VanadiumRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 67C4397 |
| Product Name | Socket, Double Hexagon; Socket Type Bahco |