Newark, An Avnet Company Phone To Phono Cable, 1.2M, Black; Connector Type A Pro Signal 67C4141

Description
PHONE TO PHONO CABLE, 1.2M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:
Datasheet
Description
PHONE TO PHONO CABLE, 1.2M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone To Phono Cable, 1.2M, Black; Connector Type A Pro Signal - 67C4141 - Newark, An Avnet Company
Chicago, IL, United States
Phone To Phono Cable, 1.2M, Black; Connector Type A Pro Signal
67C4141
Phone To Phono Cable, 1.2M, Black; Connector Type A Pro Signal 67C4141
PHONE TO PHONO CABLE, 1.2M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:

PHONE TO PHONO CABLE, 1.2M, BLACK; Connector Type A:3.5mm Stereo Phone Plug; Connector Type B:RCA/Phono Plugs (2); Cable Length - Imperial:3.94ft; Cable Length - Metric:1.2m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67C4141
Product Name Phone To Phono Cable, 1.2M, Black; Connector Type A Pro Signal
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details