Newark, An Avnet Company Light Level Sensor, 10-2000Lux; Sensor Output Purrmetrix 67AC8559

Description
LIGHT LEVEL SENSOR, 10-2000LUX; Sensor Output:-; Wavelength of Peak Sensitivity:-; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:-; No. of Pins:-; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
LIGHT LEVEL SENSOR, 10-2000LUX; Sensor Output:-; Wavelength of Peak Sensitivity:-; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:-; No. of Pins:-; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Level Sensor, 10-2000Lux; Sensor Output Purrmetrix - 67AC8559 - Newark, An Avnet Company
Chicago, IL, United States
Light Level Sensor, 10-2000Lux; Sensor Output Purrmetrix
67AC8559
Light Level Sensor, 10-2000Lux; Sensor Output Purrmetrix 67AC8559
LIGHT LEVEL SENSOR, 10-2000LUX; Sensor Output:-; Wavelength of Peak Sensitivity:-; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:-; No. of Pins:-; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes

LIGHT LEVEL SENSOR, 10-2000LUX; Sensor Output:-; Wavelength of Peak Sensitivity:-; Supply Voltage Min:-; Supply Voltage Max:-; Ambient Light Sensor Case Style:-; No. of Pins:-; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 67AC8559
Product Name Light Level Sensor, 10-2000Lux; Sensor Output Purrmetrix
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Image sensor modules - C16091-10 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details