Newark, An Avnet Company Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal 65T0599

Description
CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:
Datasheet
Description
CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal - 65T0599 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal
65T0599
Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal 65T0599
CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:

CABLE ASSY, A PLUG-MICRO B PLUG, 1.8M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:5.9ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65T0599
Product Name Cable Assy, A Plug-Micro B Plug, 1.8M; Connector To Connector Pro Signal
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details