Newark, An Avnet Company Connector A Pro Signal 65T0586

Description
Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Description
Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector A Pro Signal - 65T0586 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Pro Signal
65T0586
Connector A Pro Signal 65T0586
Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Connector A:USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65T0586
Product Name Connector A Pro Signal
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
D-Sub Cables - 1508-1352-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.5 ft (4.57 dm)
Connector Type Plug, Male Pins
View Details