Newark, An Avnet Company Encapsulated Transformer; Pcb Transformer Type Solahd 65H6018

Description
ENCAPSULATED TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Product Range:SBE Series RoHS Compliant: Yes
Datasheet
Description
ENCAPSULATED TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Product Range:SBE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Transformer; Pcb Transformer Type Solahd - 65H6018 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated Transformer; Pcb Transformer Type Solahd
65H6018
Encapsulated Transformer; Pcb Transformer Type Solahd 65H6018
ENCAPSULATED TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Product Range:SBE Series RoHS Compliant: Yes

ENCAPSULATED TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:150VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Product Range:SBE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 65H6018
Product Name Encapsulated Transformer; Pcb Transformer Type Solahd
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
PC Mount Split Pack™ Power Transformers - F10-250 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details