Newark, An Avnet Company Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 65H4388

Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:24V; Power Rating:500VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:24V; Power Rating:500VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd - 65H4388 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
65H4388
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 65H4388
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:24V; Power Rating:500VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:24V; Power Rating:500VA; Frequency Range:60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 65H4388
Product Name Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - A108166-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details