Newark, An Avnet Company Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk 65AC4017

Description
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk - 65AC4017 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk
65AC4017
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk 65AC4017
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC4017
Product Name Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers