Newark, An Avnet Company Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk 65AC4015

Description
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk - 65AC4015 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk
65AC4015
Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk 65AC4015
CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

CONNECTOR, RJ45, CAT8, 8P8C, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Panel Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65AC4015
Product Name Connector, Rj45, Cat8, 8P8C, Idc; Modular Connector Type Tuk
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Industrial RJ - DRPC11A007020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details