HEX BIT, SOCKET, 0.05INX1IN, TOOL STEEL; Bit Type:Slotted; Hex Bit Size:0.05"; Length:25mm; Product Range:Apex Socket Power Bits; Size:1" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 64J1742 |
| Product Name | Hex Bit, Socket, 0.05Inx1In, Tool Steel; Bit Type Utica |