SIGNAL RELAY, DPDT, 1A, 250VAC, TH; Coil Voltage:5V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 64AH3156 |
| Product Name | Signal Relay, Dpdt, 1A, 250Vac, Th; Coil Voltage Nexem |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Double Throw |