Newark, An Avnet Company Signal Relay, Dpdt, 1A, 250Vac, Th; Coil Voltage Nexem 64AH3155

Description
SIGNAL RELAY, DPDT, 1A, 250VAC, TH; Coil Voltage:24V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, DPDT, 1A, 250VAC, TH; Coil Voltage:24V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 1A, 250Vac, Th; Coil Voltage Nexem - 64AH3155 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 1A, 250Vac, Th; Coil Voltage Nexem
64AH3155
Signal Relay, Dpdt, 1A, 250Vac, Th; Coil Voltage Nexem 64AH3155
SIGNAL RELAY, DPDT, 1A, 250VAC, TH; Coil Voltage:24V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 1A, 250VAC, TH; Coil Voltage:24V; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 64AH3155
Product Name Signal Relay, Dpdt, 1A, 250Vac, Th; Coil Voltage Nexem
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details