Newark, An Avnet Company Drill, Carbide, 0.7Mm, 10Pcs; Drill Bit Size Metric Cif 63R8529

Description
DRILL, CARBIDE, 0.7MM, 10PCS; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9.5mm; Overall Length:38.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA
Description
DRILL, CARBIDE, 0.7MM, 10PCS; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9.5mm; Overall Length:38.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Drill, Carbide, 0.7Mm, 10Pcs; Drill Bit Size Metric Cif - 63R8529 - Newark, An Avnet Company
Chicago, IL, United States
Drill, Carbide, 0.7Mm, 10Pcs; Drill Bit Size Metric Cif
63R8529
Drill, Carbide, 0.7Mm, 10Pcs; Drill Bit Size Metric Cif 63R8529
DRILL, CARBIDE, 0.7MM, 10PCS; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9.5mm; Overall Length:38.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA

DRILL, CARBIDE, 0.7MM, 10PCS; Drill Bit Size Metric:0.7mm; Drill Bit Size Imperial:-; Effective Length:9.5mm; Overall Length:38.1mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Drill Bit Type:Twist / Jobber; Drill Point RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 63R8529
Product Name Drill, Carbide, 0.7Mm, 10Pcs; Drill Bit Size Metric Cif
Drill Type Twist / Jobber
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 212929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details