Newark, An Avnet Company Screw, Pan Head Pin Torx, 5.5X50Mm; Fastener Material Hafren 61AC1817

Description
SCREW, PAN HEAD PIN TORX, 5.5X50MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
SCREW, PAN HEAD PIN TORX, 5.5X50MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Screw, Pan Head Pin Torx, 5.5X50Mm; Fastener Material Hafren - 61AC1817 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Pan Head Pin Torx, 5.5X50Mm; Fastener Material Hafren
61AC1817
Screw, Pan Head Pin Torx, 5.5X50Mm; Fastener Material Hafren 61AC1817
SCREW, PAN HEAD PIN TORX, 5.5X50MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

SCREW, PAN HEAD PIN TORX, 5.5X50MM; Fastener Material:Carbon Steel; Screw Head Style:Pan Head Pin Torx; Screw Length:50mm; Thread Size - Metric:5.5mm; Thread Size - Imperial:No.12; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 61AC1817
Product Name Screw, Pan Head Pin Torx, 5.5X50Mm; Fastener Material Hafren
Head Type Pan Head; Other; Pan Head Pin Torx
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Cap Screw, 2 in. Long, Qty 25 - SH25S200 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7859 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details